No. 60, B Style, 1.000" Finished Bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 60B11F-1 |
| Product Name | No. 60 - 3/4" Pitch - Finished Bore Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 11 |
| Bore | 1 inch (25.4 mm) |