U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B10

Description
No. 60, B Style, .750" plain bore Has recessed groove in hub for chain clearance. All dimensions are nominal values and for reference only
Description
No. 60, B Style, .750" plain bore Has recessed groove in hub for chain clearance. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Plain Bore Sprockets
60B10
No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B10
No. 60, B Style, .750" plain bore Has recessed groove in hub for chain clearance. All dimensions are nominal values and for reference only

No. 60, B Style, .750" plain bore
Has recessed groove in hub for chain clearance.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B10
Product Name No. 60 - 3/4" Pitch - Plain Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 10
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 32 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 32
View Details
Stock Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 6 to 112
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Extended Pitch Sprocket Idlers - AG2419-C - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details