U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - QD® Sprockets 50SDS45

Description
No. 50, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 50, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - QD® Sprockets
50SDS45
No. 50 - 5/8" Pitch - QD® Sprockets 50SDS45
No. 50, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 50, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50SDS45
Product Name No. 50 - 5/8" Pitch - QD® Sprockets
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 45
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, .250
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 14
View Details
Stainless Steel Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Single-Split-Taper-Bushed Sprockets - 120R20H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 20
View Details