U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - QD® Sprockets 50SDS40

Description
No. 50, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 50, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - QD® Sprockets
50SDS40
No. 50 - 5/8" Pitch - QD® Sprockets 50SDS40
No. 50, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 50, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50SDS40
Product Name No. 50 - 5/8" Pitch - QD® Sprockets
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 40
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 40 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 40
View Details
Sprockets with QD Bushings No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2437-A9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details