U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL45

Description
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
50BTL45
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL45
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 50, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50BTL45
Product Name No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 45
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 25 Teeth, 0.3125
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 25
View Details
Taper Bore Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 15 to 102
View Details
Roller Chain Sprockets - 10735 - Torque Transmission
Specs
Pitch 20 / 1.598
Number of Teeth 20
Bore 0.3150 inch (8 mm)
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details