U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL18

Description
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
50BTL18
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL18
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 50, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50BTL18
Product Name No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 48 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 48
View Details
Taper Bore Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 14 to 102
View Details
Roller Chain Sprockets - 10278 - Torque Transmission
Specs
Pitch 21 / 1.677
Number of Teeth 21
Bore 0.3750 inch (9.52 mm)
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details