No. 50, B Style, Taper Lock®
Has recessed groove in hub for chain clearance.
TAPER-LOCK® is a registered trademark of Rockwell Automation.
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 50BTL17 |
| Product Name | No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets |
| Pitch | 50 (5/8") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 17 |
| Bore | 1.62 inch (41.27 mm) |