U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B60F-1B

Description
No. 50, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B60F-1B
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B60F-1B
No. 50, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.125" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B60F-1B
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 60
Bore 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 19 to 112
View Details
0.25 (#25) Pitch, 9 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 9
Bore 0.2500 inch (6.35 mm)
View Details
STOCK SPROCKETS - 100A34 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 34
O.D. 14.24 inch (362 mm)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2438-1AF - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details