U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B49F-1C

Description
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B49F-1C
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B49F-1C
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.188" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B49F-1C
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 49
Bore 1.19 inch (30.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 102
View Details
0.25 (#25) Pitch, 25 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 25
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10770 - Torque Transmission
Specs
Pitch 36 / 2.868
Number of Teeth 36
Bore 0.2362 inch (6 mm)
View Details