U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B47F-1L

Description
No. 50, B Style, 1.750" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.750" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B47F-1L
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B47F-1L
No. 50, B Style, 1.750" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.750" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B47F-1L
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 47
Bore 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 14
View Details
Stock Sprockets No.240 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 240 (3")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2436-A - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
View Details