U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B47F-1C

Description
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B47F-1C
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B47F-1C
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.188" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B47F-1C
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 47
Bore 1.19 inch (30.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 17 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 17
View Details
Sprockets With Split Taper Bushing No.40/No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 34 to 112
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details