U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B45F-1H

Description
No. 50, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B45F-1H
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B45F-1H
No. 50, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.500" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B45F-1H
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 45
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 18
View Details
Sprockets with QD Bushings No.40-2/No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details