U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B39F-1R

Description
No. 50, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B39F-1R
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B39F-1R
No. 50, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.938" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B39F-1R
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 39
Bore 1.94 inch (49.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 18 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 18
Bore 0.1875 inch (4.76 mm)
View Details
Sprockets With Split Taper Bushing No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 12 to 60
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2422-1AF - Aetna Bearing Company
Specs
Number of Teeth 7
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details