U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B33F-1G

Description
No. 50, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B33F-1G
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B33F-1G
No. 50, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.438" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B33F-1G
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 33
Bore 1.44 inch (36.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.25 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 25 (1/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
View Details
0.375 (#35) Pitch, 30 Teeth, 0.5
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 30
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10300 - Torque Transmission
Specs
Pitch 23 / 1.836
Number of Teeth 23
Bore 0.5000 inch (12.7 mm)
View Details