U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B29F-1G

Description
No. 50, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B29F-1G
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B29F-1G
No. 50, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.438" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B29F-1G
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 29
Bore 1.44 inch (36.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

48 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 48
View Details
Sprockets With Split Taper Bushing No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 14 to 112
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details