No. 50, B Style, .750" plain bore SS
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 50B24SS |
| Product Name | No. 50 - 5/8" Pitch - Stainless Steel Sprockets |
| Pitch | 50 (5/8") |
| Material | Steel - Stainless |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 24 |
| Bore | 2 inch (50.8 mm) |