U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Stainless Steel Sprockets 50B22SS

Description
No. 50, B Style, .750" plain bore SS All dimensions are nominal values and for reference only
Description
No. 50, B Style, .750" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Stainless Steel Sprockets
50B22SS
No. 50 - 5/8" Pitch - Stainless Steel Sprockets 50B22SS
No. 50, B Style, .750" plain bore SS All dimensions are nominal values and for reference only

No. 50, B Style, .750" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B22SS
Product Name No. 50 - 5/8" Pitch - Stainless Steel Sprockets
Pitch 50 (5/8")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 22
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.140-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
0.1475 Pitch, 30 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 30
Bore 0.2500 inch (6.35 mm)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10728 - Torque Transmission
Specs
Pitch 18 / 1.439
Number of Teeth 18
Bore 0.3937 inch (10 mm)
View Details