U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B19F-1D

Description
No. 50, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B19F-1D
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B19F-1D
No. 50, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B19F-1D
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 31
View Details
Sprockets With Split Taper Bushing No.100-2/No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Roller Chain Sprockets - 10224 - Torque Transmission
Specs
Pitch 15 / 1.202
Number of Teeth 15
Bore 0.3125 inch (7.94 mm)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details