U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Stainless Steel Sprockets 50B18SS

Description
No. 50, B Style, .625" plain bore SS All dimensions are nominal values and for reference only
Description
No. 50, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Stainless Steel Sprockets
50B18SS
No. 50 - 5/8" Pitch - Stainless Steel Sprockets 50B18SS
No. 50, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

No. 50, B Style, .625" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B18SS
Product Name No. 50 - 5/8" Pitch - Stainless Steel Sprockets
Pitch 50 (5/8")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 18 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 18
Bore 0.1875 inch (4.76 mm)
View Details
Sprockets With Split Taper Bushing No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 11 to 84
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details