U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Stainless Steel Sprockets 50B14SS

Description
No. 50, B Style, .625" plain bore SS All dimensions are nominal values and for reference only
Description
No. 50, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Stainless Steel Sprockets
50B14SS
No. 50 - 5/8" Pitch - Stainless Steel Sprockets 50B14SS
No. 50, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

No. 50, B Style, .625" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B14SS
Product Name No. 50 - 5/8" Pitch - Stainless Steel Sprockets
Pitch 50 (5/8")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 1.44 inch (36.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 96
View Details
16 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 16
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details