U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Plain Bore Sprockets 50A28

Description
No. 50, A Plate, .719" plain bore All dimensions are nominal values and for reference only
Description
No. 50, A Plate, .719" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Plain Bore Sprockets
50A28
No. 50 - 5/8" Pitch - Plain Bore Sprockets 50A28
No. 50, A Plate, .719" plain bore All dimensions are nominal values and for reference only

No. 50, A Plate, .719" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50A28
Product Name No. 50 - 5/8" Pitch - Plain Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 28
Unlock Full Specs
to access all available technical data

Similar Products

10 Teeth, .245
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 10
View Details
Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2417 - Aetna Bearing Company
Specs
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details