U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Plain Bore Sprockets 50A24

Description
No. 50, A Plate, .719" plain bore All dimensions are nominal values and for reference only
Description
No. 50, A Plate, .719" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Plain Bore Sprockets
50A24
No. 50 - 5/8" Pitch - Plain Bore Sprockets 50A24
No. 50, A Plate, .719" plain bore All dimensions are nominal values and for reference only

No. 50, A Plate, .719" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50A24
Product Name No. 50 - 5/8" Pitch - Plain Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 24
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 18 to 112
View Details
0.1475 Pitch, 22 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 22
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10316 - Torque Transmission
Specs
Pitch 26 / 2.074
Number of Teeth 26
Bore 0.2500 inch (6.35 mm)
View Details