U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Plain Bore Sprockets 50A17

Description
No. 50, A Plate, .625" plain bore All dimensions are nominal values and for reference only
Description
No. 50, A Plate, .625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Plain Bore Sprockets
50A17
No. 50 - 5/8" Pitch - Plain Bore Sprockets 50A17
No. 50, A Plate, .625" plain bore All dimensions are nominal values and for reference only

No. 50, A Plate, .625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50A17
Product Name No. 50 - 5/8" Pitch - Plain Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 76
View Details
Sprockets With Split Taper Bushing No.80-2/No80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 15
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details