All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 4864C16 |
| Product Name | Sprocket Number 4864 |
| Pitch | 7.000 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 16 |
| Bore | 7 inch (178 mm) |