U.S. Tsubaki Power Transmission, LLC Sprocket Number 4864 4864C11

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 4864 - 4864C11 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 4864
4864C11
Sprocket Number 4864 4864C11
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 4864C11
Product Name Sprocket Number 4864
Pitch 7.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 11
Bore 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 45 Teeth, 0.5
Specs
Pitch 25 (1/4")
Number of Teeth 45
Bore 0.5000 inch (12.7 mm)
View Details
Double Single Sprockets &Single Type C Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Roller Chain Sprockets - 10753 - Torque Transmission
Specs
Pitch 24 / 1.915
Number of Teeth 24
Bore 0.4724 inch (12 mm)
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details