U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - QD® Sprockets 41SH32

Description
No. 41, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 41, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - QD® Sprockets
41SH32
No. 41 - 1/2" Pitch - QD® Sprockets 41SH32
No. 41, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 41, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41SH32
Product Name No. 41 - 1/2" Pitch - QD® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 32
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 45 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 45
View Details
Stock Sprockets No.100-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 9 to 80
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details