U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - QD® Sprockets 41SH23

Description
No. 41, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 41, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - QD® Sprockets
41SH23
No. 41 - 1/2" Pitch - QD® Sprockets 41SH23
No. 41, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 41, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41SH23
Product Name No. 41 - 1/2" Pitch - QD® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 23
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 25
View Details
Sprockets with QD Bushings No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 131 - 131A15 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 15
View Details