U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL96

Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
41BTL96
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL96
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 41, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41BTL96
Product Name No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 96
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 20
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
Roller Chain Sprockets - 10298 - Torque Transmission
Specs
Pitch 23 / 1.836
Number of Teeth 23
Bore 0.3750 inch (9.52 mm)
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details