U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL32

Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
41BTL32
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL32
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 41, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41BTL32
Product Name No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 32
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 60
View Details
Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Roller Chain Sprockets - 100BTB60 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Tapered Bushing
View Details