U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL23

Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
41BTL23
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL23
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 41, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41BTL23
Product Name No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 23
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 9 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 9
View Details
Stock Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 102
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details