U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL22

Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
41BTL22
No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets 41BTL22
No. 41, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 41, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41BTL22
Product Name No. 41 - 1/2" Pitch - TAPER-LOCK® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 22
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 21 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 21
View Details
Sprockets with QD Bushings No.120-2/No.140-2/No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style QD Bushing
Number of Teeth 30 to 60
View Details
Single Pitch Sprocket Idlers - AG2437-A9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details
Roller Chain Sprockets - 10345 - Torque Transmission
Specs
Pitch 30 / 2.392
Number of Teeth 30
Bore 0.5000 inch (12.7 mm)
View Details