U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B80F-1D

Description
No. 41, B Style, 1.250 " Finished Bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, 1.250 " Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Finished Bore Sprockets
41B80F-1D
No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B80F-1D
No. 41, B Style, 1.250 " Finished Bore All dimensions are nominal values and for reference only

No. 41, B Style, 1.250 " Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B80F-1D
Product Name No. 41 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 80
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 24 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 24
View Details
Finished Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details