U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B72F-1D

Description
No. 41, B Style, 1.250 " Finished Bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, 1.250 " Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Finished Bore Sprockets
41B72F-1D
No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B72F-1D
No. 41, B Style, 1.250 " Finished Bore All dimensions are nominal values and for reference only

No. 41, B Style, 1.250 " Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B72F-1D
Product Name No. 41 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 72
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 22 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 22
View Details
Stainless Steel Sprockets No.25 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 25 (1/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details