U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B60F-1B

Description
No. 41, B Style, 1.125 " Finished Bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, 1.125 " Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Finished Bore Sprockets
41B60F-1B
No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B60F-1B
No. 41, B Style, 1.125 " Finished Bore All dimensions are nominal values and for reference only

No. 41, B Style, 1.125 " Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B60F-1B
Product Name No. 41 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 60
Bore 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 32
View Details
Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
Roller Chain Sprockets - 10743 - Torque Transmission
Specs
Pitch 22 / 1.757
Number of Teeth 22
Bore 0.3150 inch (8 mm)
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details