U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Stock Bore Sprockets 41B22

Description
No. 41, B Style, .625" plain bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, .625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Stock Bore Sprockets
41B22
No. 41 - 1/2" Pitch - Stock Bore Sprockets 41B22
No. 41, B Style, .625" plain bore All dimensions are nominal values and for reference only

No. 41, B Style, .625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B22
Product Name No. 41 - 1/2" Pitch - Stock Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 22
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 8 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 8
View Details
Stock Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 90
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Roller Chain Sprockets - 10288 - Torque Transmission
Specs
Pitch 22 / 1.757
Number of Teeth 22
Bore 0.3750 inch (9.52 mm)
View Details