U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B15FJ

Description
No. 41, B Style, .625" Finished Bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Finished Bore Sprockets
41B15FJ
No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B15FJ
No. 41, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

No. 41, B Style, .625" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B15FJ
Product Name No. 41 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 15
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 16 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 16
View Details
Sprockets With Split Taper Bushing No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
Bore 0.3750 to 3.75 inch (9.52 to 95.25 mm)
View Details
STOCK SPROCKETS - 120B35 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 35
O.D. 17.57 inch (446 mm)
View Details
Roller Chain Sprockets - 10755 - Torque Transmission
Specs
Pitch 26 / 2.074
Number of Teeth 26
Bore 0.3150 inch (8 mm)
View Details