U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B15FH

Description
No. 41, B Style, .500" Finished Bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, .500" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Finished Bore Sprockets
41B15FH
No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B15FH
No. 41, B Style, .500" Finished Bore All dimensions are nominal values and for reference only

No. 41, B Style, .500" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B15FH
Product Name No. 41 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 15
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 56
View Details
Sprockets with QD Bushings No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style QD Bushing
Number of Teeth 11 to 80
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
View Details