U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B13FL

Description
No. 41, B Style, .750" Finished Bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, .750" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Finished Bore Sprockets
41B13FL
No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B13FL
No. 41, B Style, .750" Finished Bore All dimensions are nominal values and for reference only

No. 41, B Style, .750" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B13FL
Product Name No. 41 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 13
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.245
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details
Sprockets with QD Bushings No.35-2/No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style QD Bushing
Number of Teeth 68 to 102
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2436-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.7500 inch (19.05 mm)
View Details