U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Stock Bore Sprockets 41A96

Description
No. 41, A Plate, .938" plain bore All dimensions are nominal values and for reference only
Description
No. 41, A Plate, .938" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Stock Bore Sprockets
41A96
No. 41 - 1/2" Pitch - Stock Bore Sprockets 41A96
No. 41, A Plate, .938" plain bore All dimensions are nominal values and for reference only

No. 41, A Plate, .938" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41A96
Product Name No. 41 - 1/2" Pitch - Stock Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Hub Style Type A (Hubless)
Number of Teeth 96
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
36 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 36
View Details
Detachable Link Sprocket Idlers - AG2426-A - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details