No. 41, A Plate, .625" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 41A18 |
| Product Name | No. 41 - 1/2" Pitch - Stock Bore Sprockets |
| Pitch | 41 (1/2"); 40 (1/2") |
| Material | Steel - Hardened |
| Hub Style | Type A (Hubless) |
| Number of Teeth | 18 |