U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - QD Sprockets 40SK70

Description
No. 40, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 40, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - QD Sprockets
40SK70
No. 40 - 1/2" Pitch - QD Sprockets 40SK70
No. 40, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 40, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40SK70
Product Name No. 40 - 1/2" Pitch - QD Sprockets
Pitch 41 (1/2"); 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 70
Bore 2.62 inch (66.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 32 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 32
View Details
Sprockets with QD Bushings No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style QD Bushing
Number of Teeth 11 to 80
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416-AP - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 1.12 inch (28.57 mm)
View Details