U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - QD Sprockets 40SH24

Description
No. 40, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 40, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - QD Sprockets
40SH24
No. 40 - 1/2" Pitch - QD Sprockets 40SH24
No. 40, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 40, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40SH24
Product Name No. 40 - 1/2" Pitch - QD Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 24
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375 (#35) Pitch, 45 Teeth, 0.625
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 45
View Details
Sprockets with QD Bushings No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
Roller Chain Sprockets - 10789 - Torque Transmission
Specs
Pitch 48 / 3.822
Number of Teeth 48
Bore 0.4724 inch (12 mm)
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details