U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets 40BTL20

Description
No. 40, B Style, Taper Lock® Has recessed groove in hub for chain clearance TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only
Description
No. 40, B Style, Taper Lock® Has recessed groove in hub for chain clearance TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets
40BTL20
No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets 40BTL20
No. 40, B Style, Taper Lock® Has recessed groove in hub for chain clearance TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only

No. 40, B Style, Taper Lock®
Has recessed groove in hub for chain clearance
TAPER-LOCK® is a registered trademark of Rockwell Automation.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40BTL20
Product Name No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 20
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style QD Bushing
Number of Teeth 12 to 112
View Details
20 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 20
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10298 - Torque Transmission
Specs
Pitch 23 / 1.836
Number of Teeth 23
Bore 0.3750 inch (9.52 mm)
View Details