U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B9FH

Description
No. 40, B Style, .500" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .500" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B9FH
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B9FH
No. 40, B Style, .500" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, .500" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B9FH
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 9
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
Bore 0.3750 to 3.75 inch (9.52 to 95.25 mm)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 40
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, FINISHED BORE SPROCKETS - 100BS45 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 45
O.D. 18.63 inch (473 mm)
View Details