U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B8

Description
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only
Description
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40B8
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B8
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only

No. 40, B Style, .500" plain bore
Has recessed groove in hub for chain clearance
Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B8
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 8
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 26
View Details
Sprockets With Split Taper Bushing No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
Bore 0.3750 to 3.75 inch (9.52 to 95.25 mm)
View Details
Roller Chain Sprockets - 10290-AA - Torque Transmission
Specs
Pitch 22 / 1.757
Shaft Mounting Set Screw
Number of Teeth 22
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details