U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B49F-1H

Description
No. 40, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B49F-1H
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B49F-1H
No. 40, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, 1.500" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B49F-1H
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 49
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 37
View Details
Sprockets with QD Bushings No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 11 to 84
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details