U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B48

Description
No. 40, B Style, .750" plain bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40B48
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B48
No. 40, B Style, .750" plain bore All dimensions are nominal values and for reference only

No. 40, B Style, .750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B48
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 48
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6 Teeth, 0.125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 6
View Details
Double Single Sprockets &Single Type C Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details