U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B46FJ

Description
No. 40, B Style, .625" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B46FJ
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B46FJ
No. 40, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, .625" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B46FJ
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 46
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 32 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 32
View Details
Stock Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details