U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B38F-1C

Description
No. 40, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B38F-1C
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B38F-1C
No. 40, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, 1.188" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B38F-1C
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 38
Bore 1.19 inch (30.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 15 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 15
View Details
Taper Bore Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 15 to 102
View Details
Roller Chain Sprockets - 10753 - Torque Transmission
Specs
Pitch 24 / 1.915
Number of Teeth 24
Bore 0.4724 inch (12 mm)
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details