U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B34F-1H

Description
No. 40, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B34F-1H
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B34F-1H
No. 40, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, 1.500" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B34F-1H
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 34
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 15
View Details
Taper Bore Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 14 to 102
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 13
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details